Yageo USA Chip Resistor - Surface Mount RT0603FRE1321RL

Description
RES 21 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 21 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE1321RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1321RL-ND
Chip Resistor - Surface Mount 13-RT0603FRE1321RL-ND
RES 21 OHM 1% 1/10W 0603

RES 21 OHM 1% 1/10W 0603

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 21 ohm 1% 50ppm - RT0603FRE1321RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 21 ohm 1% 50ppm
RT0603FRE1321RL
Thin Film Resistors - SMD 1/10W 21 ohm 1% 50ppm RT0603FRE1321RL
Thin Film Resistors - SMD 1/10W 21ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 21ohm 1% 50ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT0603FRE1321RL-ND RT0603FRE1321RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 21 ohm 1% 50ppm
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details