Yageo USA Thin Film Resistors - SMD 1/10W 15K ohm 1% 50ppm RT0603FRE1315KL

Description
Thin Film Resistors - SMD 1/10W 15Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 15Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 15K ohm 1% 50ppm - RT0603FRE1315KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 15K ohm 1% 50ppm
RT0603FRE1315KL
Thin Film Resistors - SMD 1/10W 15K ohm 1% 50ppm RT0603FRE1315KL
Thin Film Resistors - SMD 1/10W 15Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 15Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE1315KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1315KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE1315KLCT-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE1315KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1315KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE1315KLDKR-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE1315KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1315KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE1315KLTR-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603FRE1315KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE1315KL
Chip Resistor - Surface Mount RT0603FRE1315KL
CHIP RESISTOR THIN FLIM HIGH PRE

CHIP RESISTOR THIN FLIM HIGH PRE

Supplier's Site Datasheet
Res, 15K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4492
Res, 15K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4492
RES, 15K, 1%, 0.1W, THIN FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 1%, 0.1W, THIN FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 15K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4493
Res, 15K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4493
RES, 15K, 1%, 0.1W, THIN FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 1%, 0.1W, THIN FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603FRE1315KL 13-RT0603FRE1315KLCT-ND RT0603FRE1315KL 49AK4492
Product Name Thin Film Resistors - SMD 1/10W 15K ohm 1% 50ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 15K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details