Yageo USA Thin Film Resistors - SMD 1/10W 100 ohm 1% 50ppm RT0603FRE13100RL

Description
Thin Film Resistors - SMD 1/10W 100ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 100ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 100 ohm 1% 50ppm - RT0603FRE13100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 100 ohm 1% 50ppm
RT0603FRE13100RL
Thin Film Resistors - SMD 1/10W 100 ohm 1% 50ppm RT0603FRE13100RL
Thin Film Resistors - SMD 1/10W 100ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 100ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE13100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE13100RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE13100RLCT-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE13100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE13100RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE13100RLDKR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE13100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE13100RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE13100RLTR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4491
Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4491
RES, 100R, 1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4490
Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4490
RES, 100R, 1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRE13100RL 13-RT0603FRE13100RLCT-ND 49AK4491
Product Name Thin Film Resistors - SMD 1/10W 100 ohm 1% 50ppm Chip Resistor - Surface Mount Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details