Yageo USA Chip Resistor - Surface Mount RT0603FRE10100RL

Description
RES 100 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 100 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE10100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE10100RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE10100RLDKR-ND
RES 100 OHM 1% 1/10W 0603

RES 100 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE10100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE10100RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE10100RLCT-ND
RES 100 OHM 1% 1/10W 0603

RES 100 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE10100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE10100RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE10100RLTR-ND
RES 100 OHM 1% 1/10W 0603

RES 100 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4479
Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4479
RES, 100R, 1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4478
Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4478
RES, 100R, 1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RT0603FRE10100RLDKR-ND 49AK4479
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176772-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers