Yageo USA RES 9.53K OHM 1/10W 1% SMD 0603 RT0603FRE079K53L

Description
RES 9.53Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 9.53Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/10W 1% SMD 0603 - RT0603FRE079K53L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/10W 1% SMD 0603
RT0603FRE079K53L
RES 9.53K OHM 1/10W 1% SMD 0603 RT0603FRE079K53L
RES 9.53Kohm 1/10W 1% SMD 0603

RES 9.53Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE079K53LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE079K53LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE079K53LCT-ND
9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE079K53LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE079K53LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE079K53LTR-ND
9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE079K53LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE079K53LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE079K53LDKR-ND
9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE079K53L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE079K53L
Resistors - Chip Resistor - Surface Mount RT0603FRE079K53L
RES SMD 9.53K OHM 1% 1/10W 0603

RES SMD 9.53K OHM 1% 1/10W 0603

Supplier's Site
Res, 9K53, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6721
Res, 9K53, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6721
RES, 9K53, 1%, 0.1W, THIN FILM, 0603; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K53, 1%, 0.1W, THIN FILM, 0603; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE079K53L 13-RT0603FRE079K53LCT-ND RT0603FRE079K53L 59AK6721
Product Name RES 9.53K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 9K53, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 9530 ohms 9530 ohms 9530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data