Yageo USA Thin Film Resistors - SMD 1/10W 97.6K ohm 1% 50ppm RT0603FRE0797K6L

Description
Thin Film Resistors - SMD 1/10W 97.6Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 97.6Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 97.6K ohm 1% 50ppm - RT0603FRE0797K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 97.6K ohm 1% 50ppm
RT0603FRE0797K6L
Thin Film Resistors - SMD 1/10W 97.6K ohm 1% 50ppm RT0603FRE0797K6L
Thin Film Resistors - SMD 1/10W 97.6Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 97.6Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE0797K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRE0797K6L-ND
Chip Resistor - Surface Mount RT0603FRE0797K6L-ND
97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603FRE0797K6L RT0603FRE0797K6L-ND
Product Name Thin Film Resistors - SMD 1/10W 97.6K ohm 1% 50ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details