Yageo USA RES 910 OHM 1/10W 1% SMD 0603 RT0603FRE07910RL

Description
RES 910ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 910ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/10W 1% SMD 0603 - RT0603FRE07910RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/10W 1% SMD 0603
RT0603FRE07910RL
RES 910 OHM 1/10W 1% SMD 0603 RT0603FRE07910RL
RES 910ohm 1/10W 1% SMD 0603

RES 910ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07910RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07910RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07910RLCT-ND
910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07910RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07910RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07910RLTR-ND
910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07910RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07910RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07910RLDKR-ND
910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 910R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5966
Res, 910R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5966
RES, 910R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 910R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07910RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07910RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07910RL
RES SMD 910 OHM 1% 1/10W 0603

RES SMD 910 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07910RL 13-RT0603FRE07910RLCT-ND 46AK5966 RT0603FRE07910RL
Product Name RES 910 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 910R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 910 ohms 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details