RES SMD 90.9 OHM 1% 1/10W 0603
90.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 90.9 OHM 1% 1/10W 0603
RES 90.9ohm 1/10W 1% SMD 0603
RES SMD 90.9 OHM 1% 1/10W 0603
RES SMD 90.9 OHM 1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 13-RT0603FRE0790R9LCT-ND | RT0603FRE0790R9L | RT0603FRE0790R9L | RT0603FRE0790R9L |
| Product Name | Chip Resistor - Surface Mount | RES 90.9 OHM 1/10W 1% SMD 0603 | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) | |
| Resistance Range | 90.9 ohms | 90.9 ohms | 90.9 ohms | 90.9 ohms |