Yageo USA Thin Film Resistors - SMD 1/10W 8.2 ohm 1% 50ppm RT0603FRE078R2L

Description
Thin Film Resistors - SMD 1/10W 8.2ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 8.2ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 8.2 ohm 1% 50ppm - RT0603FRE078R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 8.2 ohm 1% 50ppm
RT0603FRE078R2L
Thin Film Resistors - SMD 1/10W 8.2 ohm 1% 50ppm RT0603FRE078R2L
Thin Film Resistors - SMD 1/10W 8.2ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 8.2ohm 1% 50ppm

Supplier's Site
SMD 8.2 OHM 10W Resistor - 52-RT0603FRE078R2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2 OHM 10W Resistor
52-RT0603FRE078R2L
SMD 8.2 OHM 10W Resistor 52-RT0603FRE078R2L
RES SMD 8.2 OHM 1% 1/10W 0603 Product overview: RT0603FRE078R2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE078R2L can be used for catalog matching and distributor lookup.

RES SMD 8.2 OHM 1% 1/10W 0603 Product overview: RT0603FRE078R2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE078R2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0603FRE078R2L
733964-RT0603FRE078R2L
Chip Resistor - Surface Mount - RT0603FRE078R2L 733964-RT0603FRE078R2L
Manufacturer: Yageo Win Source Part Number: 733964-RT0603FRE078R 2L Packaging: Tape and Reel Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 8.2 Ohms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Yageo
Win Source Part Number: 733964-RT0603FRE078R2L
Packaging: Tape and Reel
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 8.2 Ohms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
Chip Resistor - Surface Mount - 13-RT0603FRE078R2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE078R2LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE078R2LTR-ND
8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE078R2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE078R2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE078R2LDKR-ND
8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE078R2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE078R2LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE078R2LCT-ND
8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rt Series, 8.2 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo - 62M2482 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 8.2 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
62M2482
Surface Mount Chip Resistor, Thin Film, Rt Series, 8.2 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo 62M2482
Surface Mount Chip Resistor, Thin Film, RT Series, 8.2 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 8.2 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE078R2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE078R2L
Resistors - Chip Resistor - Surface Mount RT0603FRE078R2L
RES SMD 8.2 OHM 1% 1/10W 0603

RES SMD 8.2 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE078R2L 52-RT0603FRE078R2L 733964-RT0603FRE078R2L 13-RT0603FRE078R2LTR-ND 62M2482 RT0603FRE078R2L
Product Name Thin Film Resistors - SMD 1/10W 8.2 ohm 1% 50ppm SMD 8.2 OHM 10W Resistor Chip Resistor - Surface Mount - RT0603FRE078R2L Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rt Series, 8.2 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details