Yageo USA Chip Resistor - Surface Mount RT0603FRE078K2L

Description
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE078K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE078K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE078K2LDKR-ND
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE078K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE078K2LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE078K2LTR-ND
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE078K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE078K2LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE078K2LCT-ND
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 8.20K OHM 1/10W 1% SMD 0603 - RT0603FRE078K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/10W 1% SMD 0603
RT0603FRE078K2L
RES 8.20K OHM 1/10W 1% SMD 0603 RT0603FRE078K2L
RES 8.20Kohm 1/10W 1% SMD 0603

RES 8.20Kohm 1/10W 1% SMD 0603

Supplier's Site
Res, 8K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6375
Res, 8K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6375
RES, 8K2, 1%, 0.1W, THIN FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K2, 1%, 0.1W, THIN FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 8K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 51AK9312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
51AK9312
Res, 8K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 51AK9312
RES, 8K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 8K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE078K2LDKR-ND RT0603FRE078K2L 58AK6375 51AK9312
Product Name Chip Resistor - Surface Mount RES 8.20K OHM 1/10W 1% SMD 0603 Res, 8K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 8K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
HSG73P-RT Flat Chip Resistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Axial Leads; 0402 ~ 1206
Resistance Range 1.00E6 to 1.00E7 ohms
Tolerance 1 to 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details