Yageo USA Resistors - Chip Resistor - Surface Mount RT0603FRE0782RL

Description
Win Source Part Number: 1114047-RT0603FRE078 2RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 82 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-RT0603FRE0782RLDK R,13-RT0603FRE0782RL CT,13-RT0603FRE0782R LTR,RT0603FRE0782RL- ND
Request a Quote Datasheet
Description
Win Source Part Number: 1114047-RT0603FRE078 2RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 82 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-RT0603FRE0782RLDK R,13-RT0603FRE0782RL CT,13-RT0603FRE0782R LTR,RT0603FRE0782RL- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1114047-RT0603FRE0782RL
Resistors - Chip Resistor - Surface Mount 1114047-RT0603FRE0782RL
Win Source Part Number: 1114047-RT0603FRE078 2RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 82 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-RT0603FRE0782RLDK R,13-RT0603FRE0782RL CT,13-RT0603FRE0782R LTR,RT0603FRE0782RL- ND

Win Source Part Number: 1114047-RT0603FRE0782RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 82 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 13-RT0603FRE0782RLDKR,13-RT0603FRE0782RLCT,13-RT0603FRE0782RLTR,RT0603FRE0782RL-ND

Buy Now Datasheet
SMD 82 OHM 10W Resistor - 52-RT0603FRE0782RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82 OHM 10W Resistor
52-RT0603FRE0782RL
SMD 82 OHM 10W Resistor 52-RT0603FRE0782RL
RES SMD 82 OHM 1% 1/10W 0603 Product overview: RT0603FRE0782RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0782RL can be used for catalog matching and distributor lookup.

RES SMD 82 OHM 1% 1/10W 0603 Product overview: RT0603FRE0782RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0782RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0782RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0782RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0782RLDKR-ND
82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0782RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0782RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0782RLTR-ND
82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0782RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0782RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0782RLCT-ND
82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 82.0 OHM 1/10W 1% SMD 0603 - RT0603FRE0782RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 1/10W 1% SMD 0603
RT0603FRE0782RL
RES 82.0 OHM 1/10W 1% SMD 0603 RT0603FRE0782RL
RES 82.0ohm 1/10W 1% SMD 0603

RES 82.0ohm 1/10W 1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE0782RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0782RL
Resistors - Chip Resistor - Surface Mount RT0603FRE0782RL
RES SMD 82 OHM 1% 1/10W 0603

RES SMD 82 OHM 1% 1/10W 0603

Supplier's Site
Res, 82R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3948
Res, 82R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3948
RES, 82R, 1%, 0.1W, THIN FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 82R, 1%, 0.1W, THIN FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1114047-RT0603FRE0782RL 52-RT0603FRE0782RL 13-RT0603FRE0782RLDKR-ND RT0603FRE0782RL RT0603FRE0782RL 58AK3948
Product Name Resistors - Chip Resistor - Surface Mount SMD 82 OHM 10W Resistor Chip Resistor - Surface Mount RES 82.0 OHM 1/10W 1% SMD 0603 Resistors - Chip Resistor - Surface Mount Res, 82R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details