Yageo USA Chip Resistor - Surface Mount RT0603FRE0782KL

Description
82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0782KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0782KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0782KLCT-ND
82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0782KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0782KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0782KLDKR-ND
82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0782KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0782KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0782KLTR-ND
82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 82K ohm 1% 50ppm - RT0603FRE0782KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 82K ohm 1% 50ppm
RT0603FRE0782KL
Thin Film Resistors - SMD 1/10W 82K ohm 1% 50ppm RT0603FRE0782KL
Thin Film Resistors - SMD 1/10W 82Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 82Kohm 1% 50ppm

Supplier's Site
Res, 82K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 51AK9313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
51AK9313
Res, 82K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 51AK9313
RES, 82K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 82K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 82K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0470
Res, 82K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0470
RES, 82K, 1%, 0.1W, THIN FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 82K, 1%, 0.1W, THIN FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE0782KLCT-ND RT0603FRE0782KL 51AK9313 59AK0470
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 82K ohm 1% 50ppm Res, 82K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 82K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176763-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details