Yageo USA RES 825 OHM 1/10W 1% SMD 0603 RT0603FRE07825RL

Description
RES 825ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 825ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/10W 1% SMD 0603 - RT0603FRE07825RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/10W 1% SMD 0603
RT0603FRE07825RL
RES 825 OHM 1/10W 1% SMD 0603 RT0603FRE07825RL
RES 825ohm 1/10W 1% SMD 0603

RES 825ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07825RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07825RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07825RLTR-ND
825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07825RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07825RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07825RLCT-ND
RES SMD 825 OHM 1% 1/10W 0603

RES SMD 825 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07825RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07825RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07825RLDKR-ND
RES SMD 825 OHM 1% 1/10W 0603

RES SMD 825 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07825RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07825RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07825RL
RES SMD 825 OHM 1% 1/10W 0603

RES SMD 825 OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE07825RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE07825RL
Chip Resistor - Surface Mount RT0603FRE07825RL
RES SMD 825 OHM 1% 1/10W 0603

RES SMD 825 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 825R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2508
Res, 825R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2508
RES, 825R, 1%, 0.1W, THIN FILM, 0603; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 825R, 1%, 0.1W, THIN FILM, 0603; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603FRE07825RL 13-RT0603FRE07825RLTR-ND RT0603FRE07825RL RT0603FRE07825RL 59AK2508
Product Name RES 825 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 825R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 825 ohms 825 ohms 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data