Yageo USA Surface Mount Resistors RT0603FRE07820RL

Description
Yageo RT0603FRE07820RL
Request a Quote Datasheet
Description
Yageo RT0603FRE07820RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985563P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985563P
Surface Mount Resistors 1985563P
Yageo RT0603FRE07820RL

Yageo RT0603FRE07820RL

Supplier's Site
Surface Mount Resistors - 1985563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985563
Surface Mount Resistors 1985563
Yageo RT0603FRE07820RL

Yageo RT0603FRE07820RL

Supplier's Site
Surface Mount Resistors - 1985562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985562
Surface Mount Resistors 1985562
Yageo RT0603FRE07820RL

Yageo RT0603FRE07820RL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
979395-RT0603FRE07820RL
Resistors - Chip Resistor - Surface Mount 979395-RT0603FRE07820RL
Win Source Part Number: 979395-RT0603FRE0782 0RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 820 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG2324TR,YAG2324CT, YAG2324DKR,RT0603FRE 07820RL-ND

Win Source Part Number: 979395-RT0603FRE07820RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 820 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG2324TR,YAG2324CT,YAG2324DKR,RT0603FRE07820RL-ND

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 820 ohm 1% 50ppm - RT0603FRE07820RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 820 ohm 1% 50ppm
RT0603FRE07820RL
Thin Film Resistors - SMD 1/10W 820 ohm 1% 50ppm RT0603FRE07820RL
Thin Film Resistors - SMD 1/10W 820ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 820ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG2324DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2324DKR-ND
Chip Resistor - Surface Mount YAG2324DKR-ND
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2324TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2324TR-ND
Chip Resistor - Surface Mount YAG2324TR-ND
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2324CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2324CT-ND
Chip Resistor - Surface Mount YAG2324CT-ND
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 820 OHM 10W Resistor - 52-RT0603FRE07820RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820 OHM 10W Resistor
52-RT0603FRE07820RL
SMD 820 OHM 10W Resistor 52-RT0603FRE07820RL
RES SMD 820 OHM 1% 1/10W 0603 Product overview: RT0603FRE07820RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE07820RL can be used for catalog matching and distributor lookup.

RES SMD 820 OHM 1% 1/10W 0603 Product overview: RT0603FRE07820RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE07820RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 820R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 51AK9314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
51AK9314
Res, 820R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 51AK9314
RES, 820R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 820R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 820R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK5023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK5023
Res, 820R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK5023
RES, 820R, 1%, 0.1W, THIN FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 820R, 1%, 0.1W, THIN FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1985563P 1985563 979395-RT0603FRE07820RL RT0603FRE07820RL YAG2324DKR-ND 52-RT0603FRE07820RL 51AK9314 58AK5023
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 820 ohm 1% 50ppm Chip Resistor - Surface Mount SMD 820 OHM 10W Resistor Res, 820R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 820R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603; 0603 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms
Power Rating 0.0500 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details