Yageo USA RES 80.6K OHM 1/10W 1% SMD 0603 RT0603FRE0780K6L

Description
RES 80.6Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 80.6Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/10W 1% SMD 0603 - RT0603FRE0780K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/10W 1% SMD 0603
RT0603FRE0780K6L
RES 80.6K OHM 1/10W 1% SMD 0603 RT0603FRE0780K6L
RES 80.6Kohm 1/10W 1% SMD 0603

RES 80.6Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0780K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0780K6LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0780K6LDKR-ND
80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0780K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0780K6LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0780K6LTR-ND
80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0780K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0780K6LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0780K6LCT-ND
80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 80K6, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6720
Res, 80K6, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6720
RES, 80K6, 1%, 0.1W, THIN FILM, 0603; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 80K6, 1%, 0.1W, THIN FILM, 0603; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0780K6L 13-RT0603FRE0780K6LDKR-ND 59AK6720
Product Name RES 80.6K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 80K6, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 80600 ohms 80600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details