Yageo USA Chip Resistor - Surface Mount RT0603FRE0775RL

Description
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5970TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5970TR-ND
Chip Resistor - Surface Mount YAG5970TR-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5970CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5970CT-ND
Chip Resistor - Surface Mount YAG5970CT-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5970DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5970DKR-ND
Chip Resistor - Surface Mount YAG5970DKR-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985560
Surface Mount Resistors 1985560
Yageo RT0603FRE0775RL

Yageo RT0603FRE0775RL

Supplier's Site
Surface Mount Resistors - 1985561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985561
Surface Mount Resistors 1985561
Yageo RT0603FRE0775RL

Yageo RT0603FRE0775RL

Supplier's Site
Surface Mount Resistors - 1985561P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985561P
Surface Mount Resistors 1985561P
Yageo RT0603FRE0775RL

Yageo RT0603FRE0775RL

Supplier's Site
YageoThin Film Resistors - SMD 1/10W 75 ohm 1% 50ppm - RT0603FRE0775RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 75 ohm 1% 50ppm
RT0603FRE0775RL
YageoThin Film Resistors - SMD 1/10W 75 ohm 1% 50ppm RT0603FRE0775RL
YageoThin Film Resistors - SMD 1/10W 75ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 75ohm 1% 50ppm

Supplier's Site
Res, 75R, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8988
Res, 75R, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8988
RES, 75R, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 75R, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YAG5970TR-ND 1985560 1985561P RT0603FRE0775RL 82AH8988
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors YageoThin Film Resistors - SMD 1/10W 75 ohm 1% 50ppm Res, 75R, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6814FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details