Yageo USA Chip Resistor - Surface Mount RT0603FRE0771K5L

Description
RES SMD 71.5K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 71.5K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0771K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0771K5LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0771K5LCT-ND
RES SMD 71.5K OHM 1% 1/10W 0603

RES SMD 71.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0771K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0771K5LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0771K5LTR-ND
71.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

71.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0771K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0771K5LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0771K5LDKR-ND
RES SMD 71.5K OHM 1% 1/10W 0603

RES SMD 71.5K OHM 1% 1/10W 0603

Buy Now Datasheet
RES 71.5K OHM 1/10W 1% SMD 0603 - RT0603FRE0771K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/10W 1% SMD 0603
RT0603FRE0771K5L
RES 71.5K OHM 1/10W 1% SMD 0603 RT0603FRE0771K5L
RES 71.5Kohm 1/10W 1% SMD 0603

RES 71.5Kohm 1/10W 1% SMD 0603

Supplier's Site
Res, 71K5, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5958
Res, 71K5, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5958
RES, 71K5, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 71K5, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE0771K5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0771K5L
Resistors - Chip Resistor - Surface Mount RT0603FRE0771K5L
RES SMD 71.5K OHM 1% 1/10W 0603

RES SMD 71.5K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE0771K5LCT-ND RT0603FRE0771K5L 46AK5958 RT0603FRE0771K5L
Product Name Chip Resistor - Surface Mount RES 71.5K OHM 1/10W 1% SMD 0603 Res, 71K5, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details