Yageo USA RES 715 OHM 1/10W 1% SMD 0603 RT0603FRE07715RL

Description
RES 715ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 715ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/10W 1% SMD 0603 - RT0603FRE07715RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/10W 1% SMD 0603
RT0603FRE07715RL
RES 715 OHM 1/10W 1% SMD 0603 RT0603FRE07715RL
RES 715ohm 1/10W 1% SMD 0603

RES 715ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07715RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07715RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07715RLTR-ND
715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07715RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07715RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07715RLDKR-ND
RES SMD 715 OHM 1% 1/10W 0603

RES SMD 715 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07715RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07715RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07715RLCT-ND
RES SMD 715 OHM 1% 1/10W 0603

RES SMD 715 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603FRE07715RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE07715RL
Chip Resistor - Surface Mount RT0603FRE07715RL
RES SMD 715 OHM 1% 1/10W 0603

RES SMD 715 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07715RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07715RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07715RL
RES SMD 715 OHM 1% 1/10W 0603

RES SMD 715 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603FRE07715RL 13-RT0603FRE07715RLTR-ND RT0603FRE07715RL RT0603FRE07715RL
Product Name RES 715 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 715 ohms 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details