Yageo USA YageoThin Film Resistors - SMD 1/10W 6.8K ohm 1% 50ppm RT0603FRE076K8L

Description
YageoThin Film Resistors - SMD 1/10W 6.8Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 6.8Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 6.8K ohm 1% 50ppm - RT0603FRE076K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 6.8K ohm 1% 50ppm
RT0603FRE076K8L
YageoThin Film Resistors - SMD 1/10W 6.8K ohm 1% 50ppm RT0603FRE076K8L
YageoThin Film Resistors - SMD 1/10W 6.8Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 6.8Kohm 1% 50ppm

Supplier's Site
Surface Mount Resistors - 1985555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985555
Surface Mount Resistors 1985555
Yageo RT0603FRE076K8L

Yageo RT0603FRE076K8L

Supplier's Site
Surface Mount Resistors - 1985556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985556
Surface Mount Resistors 1985556
Yageo RT0603FRE076K8L

Yageo RT0603FRE076K8L

Supplier's Site
Surface Mount Resistors - 1985556P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985556P
Surface Mount Resistors 1985556P
Yageo RT0603FRE076K8L

Yageo RT0603FRE076K8L

Supplier's Site
Chip Resistor - Surface Mount - YAG5968DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5968DKR-ND
Chip Resistor - Surface Mount YAG5968DKR-ND
6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5968CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5968CT-ND
Chip Resistor - Surface Mount YAG5968CT-ND
6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5968TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5968TR-ND
Chip Resistor - Surface Mount YAG5968TR-ND
6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rt Series, 6.8 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo - 62M2474 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 6.8 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
62M2474
Surface Mount Chip Resistor, Thin Film, Rt Series, 6.8 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo 62M2474
Surface Mount Chip Resistor, Thin Film, RT Series, 6.8 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 6.8 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE076K8L 1985555 1985556P YAG5968DKR-ND 62M2474
Product Name YageoThin Film Resistors - SMD 1/10W 6.8K ohm 1% 50ppm Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rt Series, 6.8 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details