Yageo USA RES 6.65K OHM 1/10W 1% SMD 0603 RT0603FRE076K65L

Description
RES 6.65Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 6.65Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/10W 1% SMD 0603 - RT0603FRE076K65L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/10W 1% SMD 0603
RT0603FRE076K65L
RES 6.65K OHM 1/10W 1% SMD 0603 RT0603FRE076K65L
RES 6.65Kohm 1/10W 1% SMD 0603

RES 6.65Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE076K65LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE076K65LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE076K65LDKR-ND
6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE076K65LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE076K65LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE076K65LCT-ND
6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE076K65LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE076K65LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE076K65LTR-ND
6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 6K65, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2503
Res, 6K65, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2503
RES, 6K65, 1%, 0.1W, THIN FILM, 0603; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K65, 1%, 0.1W, THIN FILM, 0603; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 6K65, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5949
Res, 6K65, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5949
RES, 6K65, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 6K65, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 6K65, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0465
Res, 6K65, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0465
RES, 6K65, 1%, 0.1W, THIN FILM, 0603; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K65, 1%, 0.1W, THIN FILM, 0603; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE076K65L 13-RT0603FRE076K65LDKR-ND 59AK2503 46AK5949
Product Name RES 6.65K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 6K65, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 6K65, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 6650 ohms 6650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573272 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details