Yageo USA Chip Resistor - Surface Mount RT0603FRE076K34L

Description
RES SMD 6.34K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 6.34K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE076K34LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE076K34LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE076K34LCT-ND
RES SMD 6.34K OHM 1% 1/10W 0603

RES SMD 6.34K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE076K34LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE076K34LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE076K34LTR-ND
6.34 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.34 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE076K34LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE076K34LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE076K34LDKR-ND
RES SMD 6.34K OHM 1% 1/10W 0603

RES SMD 6.34K OHM 1% 1/10W 0603

Buy Now Datasheet
RES 6.34K OHM 1/10W 1% SMD 0603 - RT0603FRE076K34L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/10W 1% SMD 0603
RT0603FRE076K34L
RES 6.34K OHM 1/10W 1% SMD 0603 RT0603FRE076K34L
RES 6.34Kohm 1/10W 1% SMD 0603

RES 6.34Kohm 1/10W 1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE076K34L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE076K34L
Resistors - Chip Resistor - Surface Mount RT0603FRE076K34L
RES SMD 6.34K OHM 1% 1/10W 0603

RES SMD 6.34K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRE076K34LCT-ND RT0603FRE076K34L RT0603FRE076K34L
Product Name Chip Resistor - Surface Mount RES 6.34K OHM 1/10W 1% SMD 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567531P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details