Yageo USA RES 6.20K OHM 1/10W 1% SMD 0603 RT0603FRE076K2L

Description
RES 6.20Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 6.20Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM 1/10W 1% SMD 0603 - RT0603FRE076K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/10W 1% SMD 0603
RT0603FRE076K2L
RES 6.20K OHM 1/10W 1% SMD 0603 RT0603FRE076K2L
RES 6.20Kohm 1/10W 1% SMD 0603

RES 6.20Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE076K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE076K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE076K2LDKR-ND
6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE076K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE076K2LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE076K2LCT-ND
6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE076K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE076K2LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE076K2LTR-ND
6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 6K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5948
Res, 6K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5948
RES, 6K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 6K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 6K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4615
Res, 6K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4615
RES, 6K2, 1%, 0.1W, THIN FILM, 0603; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K2, 1%, 0.1W, THIN FILM, 0603; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE076K2L 13-RT0603FRE076K2LDKR-ND 46AK5948 59AK4615
Product Name RES 6.20K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 6K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 6K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 6200 ohms 6200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data