Yageo USA Thin Film Resistors - SMD 1/10W 649 ohm 1% 50ppm RT0603FRE07649RL

Description
Thin Film Resistors - SMD 1/10W 649ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 649ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 649 ohm 1% 50ppm - RT0603FRE07649RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 649 ohm 1% 50ppm
RT0603FRE07649RL
Thin Film Resistors - SMD 1/10W 649 ohm 1% 50ppm RT0603FRE07649RL
Thin Film Resistors - SMD 1/10W 649ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 649ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07649RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07649RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07649RLTR-ND
649 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

649 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07649RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07649RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07649RLDKR-ND
RES SMD 649 OHM 1% 1/10W 0603

RES SMD 649 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07649RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07649RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07649RLCT-ND
RES SMD 649 OHM 1% 1/10W 0603

RES SMD 649 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07649RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07649RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07649RL
RES SMD 649 OHM 1% 1/10W 0603

RES SMD 649 OHM 1% 1/10W 0603

Supplier's Site
RES SMD 649 OHM 1% 1/10W 0603 - 898-RT0603FRE07649RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 649 OHM 1% 1/10W 0603
898-RT0603FRE07649RL
RES SMD 649 OHM 1% 1/10W 0603 898-RT0603FRE07649RL
RES SMD 649 OHM 1% 1/10W 0603

RES SMD 649 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07649RL 13-RT0603FRE07649RLTR-ND RT0603FRE07649RL 898-RT0603FRE07649RL
Product Name Thin Film Resistors - SMD 1/10W 649 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 649 OHM 1% 1/10W 0603
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 649 ohms 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details