Yageo USA Chip Resistor - Surface Mount RT0603FRE07620RL

Description
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE07620RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07620RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07620RLDKR-ND
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07620RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07620RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07620RLTR-ND
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07620RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07620RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07620RLCT-ND
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 620 OHM 1/10W 1% SMD 0603 - RT0603FRE07620RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/10W 1% SMD 0603
RT0603FRE07620RL
RES 620 OHM 1/10W 1% SMD 0603 RT0603FRE07620RL
RES 620ohm 1/10W 1% SMD 0603

RES 620ohm 1/10W 1% SMD 0603

Supplier's Site
Res, 620R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5954
Res, 620R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5954
RES, 620R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 620R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 620R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0467
Res, 620R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0467
RES, 620R, 1%, 0.1W, THIN FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 620R, 1%, 0.1W, THIN FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE07620RLDKR-ND RT0603FRE07620RL 46AK5954 59AK0467
Product Name Chip Resistor - Surface Mount RES 620 OHM 1/10W 1% SMD 0603 Res, 620R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 620R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 620 ohms 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details