Thin Film Resistors - SMD 1/10W 619Kohm 1% 50ppm
RES SMD 619K OHM 1% 1/10W 0603
RES SMD 619K OHM 1% 1/10W 0603
619 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 619K OHM 1% 1/10W 0603
RES SMD 619K OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT0603FRE07619KL | 13-RT0603FRE07619KLDKR-ND | RT0603FRE07619KL | RT0603FRE07619KL |
| Product Name | Thin Film Resistors - SMD 1/10W 619K ohm 1% 50ppm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603; 0603 (1608 Metric) | |
| Resistance Range | 619000 ohms | 619000 ohms | 619000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |