Yageo USA RES 604 OHM 1/10W 1% SMD 0603 RT0603FRE07604RL

Description
RES 604ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 604ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/10W 1% SMD 0603 - RT0603FRE07604RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/10W 1% SMD 0603
RT0603FRE07604RL
RES 604 OHM 1/10W 1% SMD 0603 RT0603FRE07604RL
RES 604ohm 1/10W 1% SMD 0603

RES 604ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07604RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07604RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07604RLCT-ND
604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07604RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07604RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07604RLTR-ND
604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07604RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07604RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07604RLDKR-ND
604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 604R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3944
Res, 604R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3944
RES, 604R, 1%, 0.1W, THIN FILM, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 604R, 1%, 0.1W, THIN FILM, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRE07604RL 13-RT0603FRE07604RLCT-ND 58AK3944
Product Name RES 604 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 604R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details