Yageo USA Chip Resistor - Surface Mount RT0603FRE075R1L

Description
5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE075R1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE075R1LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE075R1LTR-ND
5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE075R1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE075R1LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE075R1LDKR-ND
5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE075R1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE075R1LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE075R1LCT-ND
5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 5R1, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0464
Res, 5R1, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0464
RES, 5R1, 1%, 0.1W, THIN FILM, 0603; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5R1, 1%, 0.1W, THIN FILM, 0603; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 5R1, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8324
Res, 5R1, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8324
RES, 5R1, 1%, 0.1W, THIN FILM, 0603; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5R1, 1%, 0.1W, THIN FILM, 0603; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 5R1, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 47AK3973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
47AK3973
Res, 5R1, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 47AK3973
RES, 5R1, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 5R1, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res Thin Film 0603 5.1 Ohm 1% 1/10W 50ppm/C Molded SMD SMD Paper T/R - 898-RT0603FRE075R1L - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0603 5.1 Ohm 1% 1/10W 50ppm/C Molded SMD SMD Paper T/R
898-RT0603FRE075R1L
Res Thin Film 0603 5.1 Ohm 1% 1/10W 50ppm/C Molded SMD SMD Paper T/R 898-RT0603FRE075R1L
Res Thin Film 0603 5.1 Ohm 1% 1/10W 50ppm/C Molded SMD SMD Paper T/R

Res Thin Film 0603 5.1 Ohm 1% 1/10W 50ppm/C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE075R1LTR-ND 59AK0464 47AK3973 898-RT0603FRE075R1L
Product Name Chip Resistor - Surface Mount Res, 5R1, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 5R1, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res Thin Film 0603 5.1 Ohm 1% 1/10W 50ppm/C Molded SMD SMD Paper T/R
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details