Yageo USA RES 5.76K OHM 1/10W 1% SMD 0603 RT0603FRE075K76L

Description
RES 5.76Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 5.76Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/10W 1% SMD 0603 - RT0603FRE075K76L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/10W 1% SMD 0603
RT0603FRE075K76L
RES 5.76K OHM 1/10W 1% SMD 0603 RT0603FRE075K76L
RES 5.76Kohm 1/10W 1% SMD 0603

RES 5.76Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE075K76LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE075K76LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE075K76LCT-ND
RES SMD 5.76K OHM 1% 1/10W 0603

RES SMD 5.76K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE075K76LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE075K76LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE075K76LTR-ND
5.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE075K76LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE075K76LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE075K76LDKR-ND
RES SMD 5.76K OHM 1% 1/10W 0603

RES SMD 5.76K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603FRE075K76L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE075K76L
Chip Resistor - Surface Mount RT0603FRE075K76L
RES SMD 5.76K OHM 1% 1/10W 0603

RES SMD 5.76K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE075K76L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE075K76L
Resistors - Chip Resistor - Surface Mount RT0603FRE075K76L
RES SMD 5.76K OHM 1% 1/10W 0603

RES SMD 5.76K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603FRE075K76L 13-RT0603FRE075K76LCT-ND RT0603FRE075K76L RT0603FRE075K76L
Product Name RES 5.76K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 5760 ohms 5760 ohms 5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details