Yageo USA Thin Film Resistors - SMD 1/10W 56K ohm 1% 50ppm RT0603FRE0756KL

Description
Thin Film Resistors - SMD 1/10W 56Kohm 1% 50ppm
Request a Quote
Description
Thin Film Resistors - SMD 1/10W 56Kohm 1% 50ppm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor from the RT Series by Yageo features a resistance value of 56 kΩ, a power rating of 100 mW, and a tolerance of 1%. It is designed for surface mount applications and complies with RoHS standards, ensuring it is free from hazardous materials. The resistor operates at a maximum voltage of 75 V and is available in a compact 0603 (1608 metric) package size. This product is suitable for various applications, including converters, printer equipment, server boards, telecom, and consumer electronics, making it a versatile choice for engineers seeking reliable and high-precision resistors.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor from the RT Series by Yageo features a resistance value of 56 kΩ, a power rating of 100 mW, and a tolerance of 1%. It is designed for surface mount applications and complies with RoHS standards, ensuring it is free from hazardous materials. The resistor operates at a maximum voltage of 75 V and is available in a compact 0603 (1608 metric) package size. This product is suitable for various applications, including converters, printer equipment, server boards, telecom, and consumer electronics, making it a versatile choice for engineers seeking reliable and high-precision resistors.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 56K ohm 1% 50ppm - RT0603FRE0756KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 56K ohm 1% 50ppm
RT0603FRE0756KL
Thin Film Resistors - SMD 1/10W 56K ohm 1% 50ppm RT0603FRE0756KL
Thin Film Resistors - SMD 1/10W 56Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 56Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0756KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0756KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0756KLCT-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0756KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0756KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0756KLDKR-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0756KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0756KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0756KLTR-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rt Series, 56 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo - 62M2469 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 56 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
62M2469
Surface Mount Chip Resistor, Thin Film, Rt Series, 56 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo 62M2469
Surface Mount Chip Resistor, Thin Film, RT Series, 56 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 56 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0756KL 13-RT0603FRE0756KLCT-ND 62M2469
Product Name Thin Film Resistors - SMD 1/10W 56K ohm 1% 50ppm Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rt Series, 56 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6043FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details