Yageo USA RES 56.2K OHM 1/10W 1% SMD 0603 RT0603FRE0756K2L

Description
RES 56.2Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 56.2Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/10W 1% SMD 0603 - RT0603FRE0756K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/10W 1% SMD 0603
RT0603FRE0756K2L
RES 56.2K OHM 1/10W 1% SMD 0603 RT0603FRE0756K2L
RES 56.2Kohm 1/10W 1% SMD 0603

RES 56.2Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0756K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0756K2LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0756K2LCT-ND
56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0756K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0756K2LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0756K2LTR-ND
56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0756K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0756K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0756K2LDKR-ND
56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 56K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4614
Res, 56K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4614
RES, 56K2, 1%, 0.1W, THIN FILM, 0603; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56K2, 1%, 0.1W, THIN FILM, 0603; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0756K2L 13-RT0603FRE0756K2LCT-ND 59AK4614
Product Name RES 56.2K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 56K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details