Yageo USA RES 53.6 OHM 1/10W 1% SMD 0603 RT0603FRE0753R6L

Description
RES 53.6ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 53.6ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1/10W 1% SMD 0603 - RT0603FRE0753R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1/10W 1% SMD 0603
RT0603FRE0753R6L
RES 53.6 OHM 1/10W 1% SMD 0603 RT0603FRE0753R6L
RES 53.6ohm 1/10W 1% SMD 0603

RES 53.6ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE0753R6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRE0753R6L-ND
Chip Resistor - Surface Mount RT0603FRE0753R6L-ND
53.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

53.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603FRE0753R6L RT0603FRE0753R6L-ND
Product Name RES 53.6 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details