Yageo USA Thin Film Resistors - SMD 1/10W 511K ohm 1% 50ppm RT0603FRE07511KL

Description
Thin Film Resistors - SMD 1/10W 511Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 511Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 511K ohm 1% 50ppm - RT0603FRE07511KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 511K ohm 1% 50ppm
RT0603FRE07511KL
Thin Film Resistors - SMD 1/10W 511K ohm 1% 50ppm RT0603FRE07511KL
Thin Film Resistors - SMD 1/10W 511Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 511Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07511KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07511KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07511KLTR-ND
511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07511KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07511KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07511KLCT-ND
511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07511KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07511KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07511KLDKR-ND
511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 511K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6715
Res, 511K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6715
RES, 511K, 1%, 0.1W, THIN FILM, 0603; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 511K, 1%, 0.1W, THIN FILM, 0603; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 511K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6716
Res, 511K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6716
RES, 511K, 1%, 0.1W, THIN FILM, 0603; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 511K, 1%, 0.1W, THIN FILM, 0603; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRE07511KL 13-RT0603FRE07511KLTR-ND 59AK6715
Product Name Thin Film Resistors - SMD 1/10W 511K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 511K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 511000 ohms 511000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details