Yageo USA YageoThin Film Resistors - SMD 1/10W 4.99K ohm 1% 50ppm RT0603FRE074K99L

Description
YageoThin Film Resistors - SMD 1/10W 4.99Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 4.99Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 4.99K ohm 1% 50ppm - RT0603FRE074K99L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 4.99K ohm 1% 50ppm
RT0603FRE074K99L
YageoThin Film Resistors - SMD 1/10W 4.99K ohm 1% 50ppm RT0603FRE074K99L
YageoThin Film Resistors - SMD 1/10W 4.99Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 4.99Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE074K99LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K99LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K99LDKR-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE074K99LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K99LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K99LTR-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE074K99LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K99LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K99LCT-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 4K99, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6712
Res, 4K99, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6712
RES, 4K99, 1%, 0.1W, THIN FILM, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K99, 1%, 0.1W, THIN FILM, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5930
Res, 4K99, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5930
RES, 4K99, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 4K99, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE074K99L 13-RT0603FRE074K99LDKR-ND 59AK6712 46AK5930
Product Name YageoThin Film Resistors - SMD 1/10W 4.99K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 4K99, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 4K99, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details