Yageo USA RES 4.70K OHM 1/10W 1% SMD 0603 RT0603FRE074K7L

Description
RES 4.70Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 4.70Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70K OHM 1/10W 1% SMD 0603 - RT0603FRE074K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/10W 1% SMD 0603
RT0603FRE074K7L
RES 4.70K OHM 1/10W 1% SMD 0603 RT0603FRE074K7L
RES 4.70Kohm 1/10W 1% SMD 0603

RES 4.70Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1238CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1238CT-ND
Chip Resistor - Surface Mount YAG1238CT-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1238DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1238DKR-ND
Chip Resistor - Surface Mount YAG1238DKR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1238TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1238TR-ND
Chip Resistor - Surface Mount YAG1238TR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1136338-RT0603FRE074K7L
Resistors - Chip Resistor - Surface Mount 1136338-RT0603FRE074K7L
Win Source Part Number: 1136338-RT0603FRE074 K7L Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG1238CT,YAG1238TR, RT0603FRE074K7L-ND,Y AG1238DKR

Win Source Part Number: 1136338-RT0603FRE074K7L
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG1238CT,YAG1238TR,RT0603FRE074K7L-ND,YAG1238DKR

Buy Now Datasheet
Surface Mount Resistors - 1985549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985549
Surface Mount Resistors 1985549
Yageo RT0603FRE074K7L

Yageo RT0603FRE074K7L

Supplier's Site
Surface Mount Resistors - 1985550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985550
Surface Mount Resistors 1985550
Yageo RT0603FRE074K7L

Yageo RT0603FRE074K7L

Supplier's Site
Surface Mount Resistors - 1985550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985550P
Surface Mount Resistors 1985550P
Yageo RT0603FRE074K7L

Yageo RT0603FRE074K7L

Supplier's Site
SMD 10W Resistor - 52-RT0603FRE074K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603FRE074K7L
SMD 10W Resistor 52-RT0603FRE074K7L
RES SMD 4.7K OHM 1% 1/10W 0603 Product overview: RT0603FRE074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE074K7L can be used for catalog matching and distributor lookup.

RES SMD 4.7K OHM 1% 1/10W 0603 Product overview: RT0603FRE074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE074K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Rt Series, 4.7 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo - 62M2462 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 4.7 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
62M2462
Surface Mount Chip Resistor, Thin Film, Rt Series, 4.7 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo 62M2462
Surface Mount Chip Resistor, Thin Film, RT Series, 4.7 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 4.7 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4464
Res, 4K7, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4464
RES, 4K7, 1%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 1%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE074K7L YAG1238CT-ND 1136338-RT0603FRE074K7L 1985549 1985550P 52-RT0603FRE074K7L 62M2462 49AK4464
Product Name RES 4.70K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 10W Resistor Surface Mount Chip Resistor, Thin Film, Rt Series, 4.7 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo Res, 4K7, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.0500 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176760-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details