Yageo USA Thin Film Resistors - SMD 1/10W 4.32K ohm 1% 50ppm RT0603FRE074K32L

Description
Thin Film Resistors - SMD 1/10W 4.32Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 4.32Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 4.32K ohm 1% 50ppm - RT0603FRE074K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 4.32K ohm 1% 50ppm
RT0603FRE074K32L
Thin Film Resistors - SMD 1/10W 4.32K ohm 1% 50ppm RT0603FRE074K32L
Thin Film Resistors - SMD 1/10W 4.32Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 4.32Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE074K32LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K32LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K32LDKR-ND
4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE074K32LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K32LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K32LTR-ND
4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE074K32LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K32LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K32LCT-ND
4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 4K32, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5929
Res, 4K32, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5929
RES, 4K32, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 4K32, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE074K32L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE074K32L
Resistors - Chip Resistor - Surface Mount RT0603FRE074K32L
RES SMD 4.32K OHM 1% 1/10W 0603

RES SMD 4.32K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE074K32L 13-RT0603FRE074K32LDKR-ND 46AK5929 RT0603FRE074K32L
Product Name Thin Film Resistors - SMD 1/10W 4.32K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 4K32, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 4320 ohms 4320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details