Yageo USA RES 4.02K OHM 1/10W 1% SMD 0603 RT0603FRE074K02L

Description
RES 4.02Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 4.02Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/10W 1% SMD 0603 - RT0603FRE074K02L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/10W 1% SMD 0603
RT0603FRE074K02L
RES 4.02K OHM 1/10W 1% SMD 0603 RT0603FRE074K02L
RES 4.02Kohm 1/10W 1% SMD 0603

RES 4.02Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE074K02LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K02LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K02LDKR-ND
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE074K02LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K02LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K02LTR-ND
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE074K02LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K02LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K02LCT-ND
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 4K02, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5927
Res, 4K02, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5927
RES, 4K02, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 4K02, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 4K02, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0459
Res, 4K02, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0459
RES, 4K02, 1%, 0.1W, THIN FILM, 0603; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K02, 1%, 0.1W, THIN FILM, 0603; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE074K02L 13-RT0603FRE074K02LDKR-ND 46AK5927 59AK0459
Product Name RES 4.02K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 4K02, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 4K02, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1074FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details