Yageo USA Thin Film Resistors - SMD 1/10W 475 ohm 1% 50ppm RT0603FRE07475RL

Description
Thin Film Resistors - SMD 1/10W 475ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 475ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 475 ohm 1% 50ppm - RT0603FRE07475RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 475 ohm 1% 50ppm
RT0603FRE07475RL
Thin Film Resistors - SMD 1/10W 475 ohm 1% 50ppm RT0603FRE07475RL
Thin Film Resistors - SMD 1/10W 475ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 475ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5963DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5963DKR-ND
Chip Resistor - Surface Mount YAG5963DKR-ND
475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5963CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5963CT-ND
Chip Resistor - Surface Mount YAG5963CT-ND
475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5963TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5963TR-ND
Chip Resistor - Surface Mount YAG5963TR-ND
475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07475RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07475RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07475RL
RES SMD 475 OHM 1% 1/10W 0603

RES SMD 475 OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE07475RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE07475RL
Chip Resistor - Surface Mount RT0603FRE07475RL
RES SMD 475 OHM 1% 1/10W 0603

RES SMD 475 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 475R, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8984
Res, 475R, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8984
RES, 475R, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 475R, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 475R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4613
Res, 475R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4613
RES, 475R, 1%, 0.1W, THIN FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 475R, 1%, 0.1W, THIN FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603FRE07475RL YAG5963DKR-ND RT0603FRE07475RL RT0603FRE07475RL 82AH8984 59AK4613
Product Name Thin Film Resistors - SMD 1/10W 475 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 475R, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 475R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers