Yageo USA YageoThin Film Resistors - SMD 1/10W 44.2K ohm 1% 50ppm RT0603FRE0744K2L

Description
YageoThin Film Resistors - SMD 1/10W 44.2Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 44.2Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 44.2K ohm 1% 50ppm - RT0603FRE0744K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 44.2K ohm 1% 50ppm
RT0603FRE0744K2L
YageoThin Film Resistors - SMD 1/10W 44.2K ohm 1% 50ppm RT0603FRE0744K2L
YageoThin Film Resistors - SMD 1/10W 44.2Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 44.2Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0744K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0744K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0744K2LDKR-ND
44.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

44.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0744K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0744K2LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0744K2LTR-ND
44.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

44.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0744K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0744K2LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0744K2LCT-ND
44.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

44.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 44K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5937
Res, 44K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5937
RES, 44K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 44K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0744K2L 13-RT0603FRE0744K2LDKR-ND 46AK5937
Product Name YageoThin Film Resistors - SMD 1/10W 44.2K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 44K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 44200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details