Yageo USA Thin Film Resistors - SMD 1/10W 43.2K ohm 1% 50ppm RT0603FRE0743K2L

Description
Thin Film Resistors - SMD 1/10W 43.2Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 43.2Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 43.2K ohm 1% 50ppm - RT0603FRE0743K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 43.2K ohm 1% 50ppm
RT0603FRE0743K2L
Thin Film Resistors - SMD 1/10W 43.2K ohm 1% 50ppm RT0603FRE0743K2L
Thin Film Resistors - SMD 1/10W 43.2Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 43.2Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE0743K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRE0743K2L-ND
Chip Resistor - Surface Mount RT0603FRE0743K2L-ND
43.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0743K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0743K2L
Resistors - Chip Resistor - Surface Mount RT0603FRE0743K2L
RES SMD 43.2K OHM 1% 1/10W 0603

RES SMD 43.2K OHM 1% 1/10W 0603

Supplier's Site
Res, 43K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6368
Res, 43K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6368
RES, 43K2, 1%, 0.1W, THIN FILM, 0603; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K2, 1%, 0.1W, THIN FILM, 0603; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE0743K2L RT0603FRE0743K2L-ND RT0603FRE0743K2L 58AK6368
Product Name Thin Film Resistors - SMD 1/10W 43.2K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 43K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 43200 ohms 43200 ohms 43200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD914JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details