Yageo USA Thin Film Resistors - SMD 1/10W 432 ohm 1% 50ppm RT0603FRE07432RL

Description
Thin Film Resistors - SMD 1/10W 432ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 432ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 432 ohm 1% 50ppm - RT0603FRE07432RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 432 ohm 1% 50ppm
RT0603FRE07432RL
Thin Film Resistors - SMD 1/10W 432 ohm 1% 50ppm RT0603FRE07432RL
Thin Film Resistors - SMD 1/10W 432ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 432ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07432RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07432RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07432RLTR-ND
432 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

432 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07432RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07432RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07432RLDKR-ND
RES SMD 432 OHM 1% 1/10W 0603

RES SMD 432 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07432RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07432RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07432RLCT-ND
RES SMD 432 OHM 1% 1/10W 0603

RES SMD 432 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 432R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2494
Res, 432R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2494
RES, 432R, 1%, 0.1W, THIN FILM, 0603; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 432R, 1%, 0.1W, THIN FILM, 0603; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07432RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07432RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07432RL
RES SMD 432 OHM 1% 1/10W 0603

RES SMD 432 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07432RL 13-RT0603FRE07432RLTR-ND 59AK2494 RT0603FRE07432RL
Product Name Thin Film Resistors - SMD 1/10W 432 ohm 1% 50ppm Chip Resistor - Surface Mount Res, 432R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 432 ohms 432 ohms 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details