Yageo USA RES 430 OHM 1/10W 1% SMD 0603 RT0603FRE07430RL

Description
RES 430ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 430ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/10W 1% SMD 0603 - RT0603FRE07430RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/10W 1% SMD 0603
RT0603FRE07430RL
RES 430 OHM 1/10W 1% SMD 0603 RT0603FRE07430RL
RES 430ohm 1/10W 1% SMD 0603

RES 430ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07430RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07430RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07430RLCT-ND
430 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

430 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07430RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07430RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07430RLTR-ND
430 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

430 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07430RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07430RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07430RLDKR-ND
430 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

430 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 430R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3937
Res, 430R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3937
RES, 430R, 1%, 0.1W, THIN FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 430R, 1%, 0.1W, THIN FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07430RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07430RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07430RL
RES SMD 430 OHM 1% 1/10W 0603

RES SMD 430 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07430RL 13-RT0603FRE07430RLCT-ND 58AK3937 RT0603FRE07430RL
Product Name RES 430 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 430R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD225JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details