Yageo USA RES 41.2K OHM 1/10W 1% SMD 0603 RT0603FRE0741K2L

Description
RES 41.2Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 41.2Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/10W 1% SMD 0603 - RT0603FRE0741K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/10W 1% SMD 0603
RT0603FRE0741K2L
RES 41.2K OHM 1/10W 1% SMD 0603 RT0603FRE0741K2L
RES 41.2Kohm 1/10W 1% SMD 0603

RES 41.2Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0741K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0741K2LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0741K2LCT-ND
41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0741K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0741K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0741K2LDKR-ND
41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0741K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0741K2LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0741K2LTR-ND
41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0741K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0741K2L
Resistors - Chip Resistor - Surface Mount RT0603FRE0741K2L
RES SMD 41.2K OHM 1% 1/10W 0603

RES SMD 41.2K OHM 1% 1/10W 0603

Supplier's Site
Res, 41K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5933
Res, 41K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5933
RES, 41K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 41K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE0741K2L 13-RT0603FRE0741K2LCT-ND RT0603FRE0741K2L 46AK5933
Product Name RES 41.2K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 41K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 41200 ohms 41200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1332FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details