Yageo USA Thin Film Resistors - SMD 1/10W 402K ohm 1% 50ppm RT0603FRE07402KL

Description
Thin Film Resistors - SMD 1/10W 402Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 402Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 402K ohm 1% 50ppm - RT0603FRE07402KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 402K ohm 1% 50ppm
RT0603FRE07402KL
Thin Film Resistors - SMD 1/10W 402K ohm 1% 50ppm RT0603FRE07402KL
Thin Film Resistors - SMD 1/10W 402Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 402Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07402KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07402KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07402KLCT-ND
402 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

402 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07402KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07402KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07402KLTR-ND
402 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

402 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07402KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07402KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07402KLDKR-ND
402 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

402 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 402K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5932
Res, 402K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5932
RES, 402K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 402K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res Thin Film 0603 402K Ohm 1% 0.1W(1/10W) ±50ppm/C Pad SMD T/R - 898-RT0603FRE07402KL - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0603 402K Ohm 1% 0.1W(1/10W) ±50ppm/C Pad SMD T/R
898-RT0603FRE07402KL
Res Thin Film 0603 402K Ohm 1% 0.1W(1/10W) ±50ppm/C Pad SMD T/R 898-RT0603FRE07402KL
Res Thin Film 0603 402K Ohm 1% 0.1W(1/10W) ±50ppm/C Pad SMD T/R

Res Thin Film 0603 402K Ohm 1% 0.1W(1/10W) ±50ppm/C Pad SMD T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07402KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07402KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07402KL
RES SMD 402K OHM 1% 1/10W 0603

RES SMD 402K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE07402KL 13-RT0603FRE07402KLCT-ND 46AK5932 898-RT0603FRE07402KL RT0603FRE07402KL
Product Name Thin Film Resistors - SMD 1/10W 402K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 402K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res Thin Film 0603 402K Ohm 1% 0.1W(1/10W) ±50ppm/C Pad SMD T/R Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric)
Resistance Range 402000 ohms 402000 ohms 402000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data