Yageo USA Chip Resistor - Surface Mount RT0603FRE073RL

Description
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE073RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE073RLDKR-ND
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE073RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE073RLTR-ND
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE073RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE073RLCT-ND
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 3R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4461
Res, 3R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4461
RES, 3R, 1%, 0.1W, THIN FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3R, 1%, 0.1W, THIN FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 3R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4460
Res, 3R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4460
RES, 3R, 1%, 0.1W, THIN FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3R, 1%, 0.1W, THIN FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5914
Res, 3R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5914
RES, 3R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 3R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRE073RLDKR-ND 49AK4461 46AK5914
Product Name Chip Resistor - Surface Mount Res, 3R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 3R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers