Yageo USA RES 3.00K OHM 1/10W 1% SMD 0603 RT0603FRE073KL

Description
RES 3.00Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 3.00Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/10W 1% SMD 0603 - RT0603FRE073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/10W 1% SMD 0603
RT0603FRE073KL
RES 3.00K OHM 1/10W 1% SMD 0603 RT0603FRE073KL
RES 3.00Kohm 1/10W 1% SMD 0603

RES 3.00Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE073KLCT-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE073KLTR-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE073KLDKR-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 3K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5911
Res, 3K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5911
RES, 3K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 3K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 3K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4458
Res, 3K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4458
RES, 3K, 1%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 1%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
RES SMD 3K OHM 1% 1/10W 0603 - 898-RT0603FRE073KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 3K OHM 1% 1/10W 0603
898-RT0603FRE073KL
RES SMD 3K OHM 1% 1/10W 0603 898-RT0603FRE073KL
RES SMD 3K OHM 1% 1/10W 0603

RES SMD 3K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE073KL 13-RT0603FRE073KLCT-ND 46AK5911 49AK4458 898-RT0603FRE073KL
Product Name RES 3.00K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 3K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 3K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo RES SMD 3K OHM 1% 1/10W 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details