Yageo USA RES 3.83K OHM 1/10W 1% SMD 0603 RT0603FRE073K83L

Description
RES 3.83Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 3.83Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/10W 1% SMD 0603 - RT0603FRE073K83L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/10W 1% SMD 0603
RT0603FRE073K83L
RES 3.83K OHM 1/10W 1% SMD 0603 RT0603FRE073K83L
RES 3.83Kohm 1/10W 1% SMD 0603

RES 3.83Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE073K83LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073K83LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE073K83LDKR-ND
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE073K83LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073K83LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE073K83LTR-ND
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE073K83LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073K83LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE073K83LCT-ND
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE073K83L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE073K83L
Resistors - Chip Resistor - Surface Mount RT0603FRE073K83L
RES SMD 3.83K OHM 1% 1/10W 0603

RES SMD 3.83K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE073K83L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE073K83L
Chip Resistor - Surface Mount RT0603FRE073K83L
RES SMD 3.83K OHM 1% 1/10W 0603

RES SMD 3.83K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603FRE073K83L 13-RT0603FRE073K83LDKR-ND RT0603FRE073K83L RT0603FRE073K83L
Product Name RES 3.83K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 3830 ohms 3830 ohms 3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data