Yageo USA Thin Film Resistors - SMD 1/10W 3.57K ohm 1% 50ppm RT0603FRE073K57L

Description
Thin Film Resistors - SMD 1/10W 3.57Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 3.57Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 3.57K ohm 1% 50ppm - RT0603FRE073K57L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 3.57K ohm 1% 50ppm
RT0603FRE073K57L
Thin Film Resistors - SMD 1/10W 3.57K ohm 1% 50ppm RT0603FRE073K57L
Thin Film Resistors - SMD 1/10W 3.57Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 3.57Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE073K57LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073K57LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE073K57LDKR-ND
RES SMD 3.57K OHM 1% 1/10W 0603

RES SMD 3.57K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE073K57LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073K57LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE073K57LCT-ND
RES SMD 3.57K OHM 1% 1/10W 0603

RES SMD 3.57K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE073K57LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073K57LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE073K57LTR-ND
3.57 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.57 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603FRE073K57L 13-RT0603FRE073K57LDKR-ND
Product Name Thin Film Resistors - SMD 1/10W 3.57K ohm 1% 50ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176762-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details