Yageo USA Chip Resistor - Surface Mount RT0603FRE073K3L

Description
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3354TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3354TR-ND
Chip Resistor - Surface Mount YAG3354TR-ND
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3354DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3354DKR-ND
Chip Resistor - Surface Mount YAG3354DKR-ND
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3354CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3354CT-ND
Chip Resistor - Surface Mount YAG3354CT-ND
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 3.30K OHM 1/10W 1% SMD 0603 - RT0603FRE073K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/10W 1% SMD 0603
RT0603FRE073K3L
RES 3.30K OHM 1/10W 1% SMD 0603 RT0603FRE073K3L
RES 3.30Kohm 1/10W 1% SMD 0603

RES 3.30Kohm 1/10W 1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1985527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985527
Surface Mount Resistors 1985527
Yageo RT0603FRE073K3L

Yageo RT0603FRE073K3L

Supplier's Site
Surface Mount Resistors - 1985528P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985528P
Surface Mount Resistors 1985528P
Yageo RT0603FRE073K3L

Yageo RT0603FRE073K3L

Supplier's Site
Surface Mount Resistors - 1985528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985528
Surface Mount Resistors 1985528
Yageo RT0603FRE073K3L

Yageo RT0603FRE073K3L

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rt Series, 3.3 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo - 62M2450 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 3.3 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
62M2450
Surface Mount Chip Resistor, Thin Film, Rt Series, 3.3 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo 62M2450
Surface Mount Chip Resistor, Thin Film, RT Series, 3.3 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 3.3 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 3K3, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4459
Res, 3K3, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4459
RES, 3K3, 1%, 0.1W, THIN FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K3, 1%, 0.1W, THIN FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603FRE073K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE073K3L
Chip Resistor - Surface Mount RT0603FRE073K3L
RES SMD 3.3K OHM 1% 1/10W 0603

RES SMD 3.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG3354TR-ND RT0603FRE073K3L 1985527 1985528P 62M2450 49AK4459 RT0603FRE073K3L
Product Name Chip Resistor - Surface Mount RES 3.30K OHM 1/10W 1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thin Film, Rt Series, 3.3 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo Res, 3K3, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details