Yageo USA Thin Film Resistors - SMD 1/10W 3.16K ohm 1% 50ppm RT0603FRE073K16L

Description
Thin Film Resistors - SMD 1/10W 3.16Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 3.16Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 3.16K ohm 1% 50ppm - RT0603FRE073K16L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 3.16K ohm 1% 50ppm
RT0603FRE073K16L
Thin Film Resistors - SMD 1/10W 3.16K ohm 1% 50ppm RT0603FRE073K16L
Thin Film Resistors - SMD 1/10W 3.16Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 3.16Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE073K16LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073K16LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE073K16LTR-ND
3.16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE073K16LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073K16LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE073K16LDKR-ND
RES SMD 3.16K OHM 1% 1/10W 0603

RES SMD 3.16K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE073K16LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073K16LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE073K16LCT-ND
RES SMD 3.16K OHM 1% 1/10W 0603

RES SMD 3.16K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 3K16, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0454
Res, 3K16, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0454
RES, 3K16, 1%, 0.1W, THIN FILM, 0603; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K16, 1%, 0.1W, THIN FILM, 0603; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE073K16L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE073K16L
Resistors - Chip Resistor - Surface Mount RT0603FRE073K16L
RES SMD 3.16K OHM 1% 1/10W 0603

RES SMD 3.16K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE073K16L 13-RT0603FRE073K16LTR-ND 59AK0454 RT0603FRE073K16L
Product Name Thin Film Resistors - SMD 1/10W 3.16K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 3K16, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 3160 ohms 3160 ohms 3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details