Yageo USA YageoThin Film Resistors - SMD 1/10W 3.09K ohm 1% 50ppm RT0603FRE073K09L

Description
YageoThin Film Resistors - SMD 1/10W 3.09Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 3.09Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 3.09K ohm 1% 50ppm - RT0603FRE073K09L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 3.09K ohm 1% 50ppm
RT0603FRE073K09L
YageoThin Film Resistors - SMD 1/10W 3.09K ohm 1% 50ppm RT0603FRE073K09L
YageoThin Film Resistors - SMD 1/10W 3.09Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 3.09Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE073K09LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073K09LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE073K09LTR-ND
3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE073K09LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073K09LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE073K09LDKR-ND
RES SMD 3.09K OHM 1% 1/10W 0603

RES SMD 3.09K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE073K09LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE073K09LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE073K09LCT-ND
RES SMD 3.09K OHM 1% 1/10W 0603

RES SMD 3.09K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE073K09L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE073K09L
Resistors - Chip Resistor - Surface Mount RT0603FRE073K09L
RES SMD 3.09K OHM 1% 1/10W 0603

RES SMD 3.09K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE073K09L 13-RT0603FRE073K09LTR-ND RT0603FRE073K09L
Product Name YageoThin Film Resistors - SMD 1/10W 3.09K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 3090 ohms 3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details